Hydro Quip, Incorporated Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits Cost Efficient Water Testing Pilot Studies Delivery & Installation Customer Service Compact Size Solids Storage Optional Integral Oil Storage Stainless Steel Construction | |
| Features & Benefits Lower installed cost Easily installed indoors Minimal start-up / restart time Lower maintenance costs Occupies less floor space Minimal field labor required to install | |
| (BAT) Best Available Technology to date for pretreatment of produced water and flowback water has been the use of a CPI (Corrugated Plate Interceptor). The CPI Separator can separate free... | |
| The Hydro Quip "Mobile Plate Clarifier" uses inclined plate technology designed specifically for use in mobile treatment tanks (Frac Tanks). Each module is designed for flow rates up to 200... | |
| The Hydro Quip Continuous Flow Chemical/Physical Inclined Plate Clarifiers are designed to separate mechanical and chemical emulsions and colloidal contaminants from the wastewater. The use of polymers or other chemical... | |
| The objective in separation of wastewater containing emulsified oils is to destabilize the emulsion so that the oil will separate by gravity. Mechanical and chemical emulsions can be destabilized by... |