LSI Controls Inc. Datasheets for Voltage Regulators
Voltage regulators are power converters that provide voltage control capabilities. They accept a voltage that varies over a given range and generate an output voltage that does not vary.
Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| LSI Controls, Inc., introduces its small footprint, high efficiency, Integrated Switching Regulators. With a 33% greater current rating (2A continuous / 3A peak), the LS78ST1xx regulators are higher power pin... | |
| The LS5061A is a dual output 1 Amp step-up switching regulator as a direct drop-in replacement for the obsolete PT5061A. With a unique Idle Mode™ control scheme, the controller operates... |