Quintron Systems, Inc. Datasheets for Communications Software
Communications and network software is used for the setup and management of digital communication networks such as LAN and WAN computer networks, electronic mail, FAX, audio and video networks, wireless communication systems, etc.
Communications Software: Learn more
| Product Name | Notes |
|---|---|
| DICES has supported many non-traditional operating scenarios over the years. From distributed central equipment, such as DICES Sub-Mux on a rocket launch pad, to full DICES systems in trailers, the... | |
| DICES IV provides complete integration of all external audio sources into a sophisticated and comprehensive mission and command center operating theater. Powerful user stations supply a wide range of features... | |
| DICES provides an exceptional solution for command center communications in all operating environments. The inherent ability to integrate all forms of external audio sources, coupled with the feature-rich command center... | |
| DICES provides the latest technology in support of mission control voice applications, with it's innovative architecture that offers three distinct system design options to its unlimited growth and wide range... | |
| Recent events have brought national attention to an area of communications that DICES has addressed from its first iteration deployed in 1979: interoperation between incompatible systems. With industry-standard interfaces and... | |
| The DICES Sub-Mux family includes three keyset styles: two versions of hazardous-rated exterior wall mount, a rack-mount and a desktop style. All provide six channel selection keys and the full... | |
| The DICES Subsystem Multiplexer (Sub-Mux) was introduced in 1998 to provide a more cost-effective alternative for mission voice projects where reduced access features were suitable. Initial applications for rocket launch... | |
| TheDICES Thin Client Keyset provides a range of options for the user interface, from a simple window on an existing customer PC monitor to a dedicated touchscreen display as illustrated... | |
| This station provides a space-efficient solution for typical mission voice user access requirements. It features LCD name display for 24 circuit access keys plus four programmable function keys. Also available... | |
| This station provides the widest array of user features and controls by virtue of the LCD touchscreen display. This full VGA unit provides rich color and clear text with many... | |
| Utilizing the unique distributed software design from DICES IV , Quintron has produced the first true client - server mission voice product, DICES VoIP. This unique product provides all the... |