RS Pro 1319A is a great value, high accuracy digital thermometer for use with any K-type thermocouple as a temperature sensor. Its dual LCD display shows temperature reading (main display) and MAX /MIN / AVERAGE or offset reference value - in RELATIVE mode (secondary display).
Absolute Maximum Temperature Measurement = +1300 °C, +1999 °F
Thermometer Type = Handheld
Probe Type = K
Best Accuracy = 0.3 % ± 1 °C, 0.3 % ± 2 °F
Number of Temperature Inputs = 1
Resolution = 0.1 °C, 0.1 °F
Data Storage = Yes
Length = 72mm
Width = 35mm
Height = 150mm
RS Components, Ltd. | |
---|---|
Product Category | Digital Thermometers |
Product Number | 1232215 |
Range | 1300 C (2372 F) |