Mitsui Chemicals America, Inc. Datasheets for Resins and Compounds

Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more

Product Name Notes
ABSORTOMER™ is a new olefin based polymer with molecular structure optimized at nano-meter level with the use of Mitsui Chemicals' long-cultivated catalyst technology. At low temperature, it has a hard...
APEL™, a cyclo olefin copolymer (COC) developed by Mitsui Chemicals using Ziegler polymerization technology, is available in film and resin form. The resulting material possesses a unique set of characteristics...
ARLEN™ is a heat resistant, modified polyamide 6T developed by Mitsui Chemicals, Inc. With a high melting point (320°C) and a rigidity level comparable to super engineering plastics, it possesses...
AURUM™ challenges the conventional wisdom that while polyimides offer exceptional high-heat performance, they are difficult to process. Unlike traditional thermosetting polyimide, from which parts are often machined from stock shapes...
Diffrar™ is an optical grade polymer wafer that enhances the next generation of AR glasses. Diffrar™ 's anticipated application is for optical waveguides. We believe that Diffrar™ can contribute to...
Dust cover for photo mask
FTR™ is a high-grade hydrocarbon resin that is a colorless and transparent material created by a proprietary oligomer manufacturing technology. The hydrocarbon resin possesses excellent heat resistance and low odor,...
HI-ZEX MILLION™ is an ultra-high molecular weight polyethylene Mitsui Chemicals originally developed. The average molecular weight of HI-ZEX MILLION™, ranging from 500.000 to 6.000.000, is incomparably greater than the ordinary...
LUBMER™ is an injection and extrusion moldable specialty polyethylene, developed by Mitsui Chemicals' original polymerization technology. In addition to being self lubricating like UHMWPE, LUBMER™ has high mechanical strength, low...
Mitsui Chemicals Inc.'s plastics and synthetic rubber manufacturing technology and expertise has yielded Milastomer™, a Thermoplastic Olefinic Elastomer. There are various grades of the thermoplastic olefinic elastomer available, ranging from...
Mitsui EPT™ is an Ethylene-Propylene-T erpolymer produced by Mitsui Chemical's advanced catalyst technology. Available from either Metallocene or Ziegler-Natta Catalyst systems, Mitsui EPT™ is a high-versatility EPDM Rubber, specifically tailored...
SunSensors™ is a patented and branded in-mass technology to produce photochromic lenses. This technology is compatible with premium coating treatments, and is capable of being produced in contemporary lens designs.
The TAFMER™ alpha-olefin copolymer product series offered by Mitsui Chemicals America, Inc. is a colorless, transparent, odorless and gelation-free line, making it suitable for numerous applications. The company’s ethylene/alpha-olefi n...
TPX®, a 4-methyl pentene-1 based polyolefin manufactured and marketed solely by Mitsui Chemicals, Inc, is available in pellet form. This lightweight, functional polymer displays a unique combination of physical...