Kraton Polymers LLC Datasheets for Resins and Compounds
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more
| Product Name | Notes |
|---|---|
| Kraton FG polymers are SEBS polymers with maleic anhydride (MA) grafted onto the rubber midblock. The commercial Kraton FG polymers have 1.0 to 1.7 wt. % MA grafted onto the... | |
| Kraton IR Latex is an ideal substitute for natural rubber latex, particularly in applications with high purity requirements such as medical, healthcare, personal care and food contact. Kraton IR Latex... | |
| Kraton isoprene rubbers (IR) are high molecular weight, anionically polymerized polyisoprene that can be processed in the same way as a natural rubber, including vulcanization. They combine the key qualities... | |
| The Kraton D SBS family of polymers is versatile with a combination of high strength, wide range of hardness, and low viscosity for easy thermoplastic melt processing or processing in... | |
| The Kraton D SIS family of polymers are high performance thermoplastic elastomers with a combination of high strength, low hardness and low viscosity for easy thermoplastic processing as a melt... |