Sabre Communications Corporation Datasheets for Towers, Masts, and Poles
Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines.
Towers, Masts, and Poles: Learn more
| Product Name | Notes |
|---|---|
| Sabre designs and manufactures two types of monopoles - Slip-Sleeve and Flanged Pipe. These structures are used for a variety of communication applications. Ideal for use when zoning is difficult,... | |
| Sabre offers a variety of knock down towers designed for extra heavy loads. Our TLKD towers feature tubular legs and angle bracing. Supplied in face widths from 30" to 42",... | |
| Sabre's 12" face guyed tower is designed for light accessory loads. Featuring extra heavy tubular legs, flanged connections and serpentine bracing, the 1200 TLWD provides maximum strength and reliability. It... | |
| Sabre's 18" face towers are designed to carry light accessory loads. Featuring either tubular or solid round legs, serpentine bracing and flanged connections, these towers are capable of being used... | |
| Sabre's 24" face welded guyed tower is designed to carry light to heavy accessory loads. Featuring solid round legs and solid round bracing, the 2400 SRWD provides maximum strength. Sabre... | |
| Sabre's 36" face welded guyed tower has the versatility to carry light to heavy accessory loads. Featuring solid round legs and solid round bracing, the 3600 SRWD provides maximum strength. | |
| Sabre's 44" face welded guyed tower is capable of carrying medium to heavy accessory loads. Featuring solid round legs and solid round bracing, the 4400 SRWD provides maximum strength. Sabre's... | |
| This three-legged tower has the ability to carry moderate to heavy accessory loads. Featuring solid round legs and angle bracing, it provides maximum strength and reliability. Custom engineered to meet... | |
| This widely used three-legged self-supporting tower has the ability to carry moderate to heavy accessory loads. Built with tubular legs and angle bracing, this tubular design is less expensive because... |