RS Components, Ltd. Datasheets for Bare Conductor Wire and Cable
Bare conductor wire and cable is made of conducting materials to carry electric current.
Bare Conductor Wire and Cable: Learn more
Product Name | Notes |
---|---|
0·5mm² PVC test cable for use with the 2mm shrouded connector system. Cable is double insulated and highly flexible. Rated at 1500V ac/dc. Cross Sectional Area = 0.5 mm² Sheath... | |
100 metre reel. Inner Conductor: Silver plated copper. Insulation: PTFE. Relevant Standards: BS 3G 210:1996. Rated Voltage: 300 Vrms. Working Temperature (°C): -75 to 200 °C Cross Sectional Area =... | |
2 core side by side unshielded cable. Transparent PVC with coloured stripe on one core Number of Cores = 2 Cross Sectional Area = 1.5 mm² Reel Length = 100m... | |
2 core side by side unshielded cable. Transparent PVC with coloured stripe on one core Number of Cores = 2 Cross Sectional Area = 2.5 mm² Reel Length = 100m... | |
2 core side by side unshielded cable. Transparent PVC with coloured stripe on one core Number of Cores = 2 Cross Sectional Area = 4 mm² Reel Length = 100m... | |
2 x 1 pair foil screen cables bonded together . Ideal for insert and 2 chnnel breakout wiring . Foil bonded to outer jacket, both are removed in one stripping... | |
3182B is indoor general wiring cable. These low smoke zero halogen (LSZH) cables can be used in public areas where fire, smoke emission and toxic fumes pose potential threats to... | |
6491BX Conduit Cable H07Z-R can be used with power and lighting circuits and building wire. For use in semi-flush exposed conduits and embedded conduits. Can be used in closed installation... | |
80//20 nickel-chrome alloy resistance wire. Operating temperatures up to 1150°C. Suitable for control resistors. 200g reels Length = 11.5m Outer Diameter = 1.63mm Conductor Material = Nickel Chrome Alloy Cable... | |
80//20 nickel-chrome alloy resistance wire. Operating temperatures up to 1150°C. Suitable for control resistors. 200g reels Length = 118m Outer Diameter = 0.51mm Conductor Material = Nickel Chrome Alloy Cable... | |
80//20 nickel-chrome alloy resistance wire. Operating temperatures up to 1150°C. Suitable for control resistors. 200g reels Length = 237m Outer Diameter = 0.35mm Conductor Material = Nickel Chrome Alloy Cable... | |
80//20 nickel-chrome alloy resistance wire. Operating temperatures up to 1150°C. Suitable for control resistors. 200g reels Length = 36m Outer Diameter = 0.91mm Conductor Material = Nickel Chrome Alloy Cable... | |
80//20 nickel-chrome alloy resistance wire. Operating temperatures up to 1150°C. Suitable for control resistors. 200g reels Length = 36m Outer Diameter = 1.22mm Conductor Material = Nickel Chrome Alloy Cable... | |
80//20 nickel-chrome alloy resistance wire. Operating temperatures up to 1150°C. Suitable for control resistors. 200g reels Length = 60m Outer Diameter = 0.71mm Conductor Material = Nickel Chrome Alloy Cable... | |
80//20 nickel-chrome alloy resistance wire. Operating temperatures up to 1150°C. Suitable for control resistors. 200g reels Length = 623m Outer Diameter = 0.21mm Conductor Material = Nickel Chrome Alloy Cable... | |
80//20 nickel-chrome alloy resistance wire. Operating temperatures up to 1150°C. Suitable for control resistors. 200g reels Length = 7m Outer Diameter = 2.03mm Conductor Material = Nickel Chrome Alloy Cable... | |
80//20 nickel-chrome alloy resistance wire. Operating temperatures up to 1150°C. Suitable for control resistors. 200g reels Length = 98m Outer Diameter = 0.56mm Conductor Material = Nickel Chrome Alloy Cable... | |
A flexible synthetic rubber (CSP) covered wire especially suited for use as test leads. Cross Sectional Area = 1 mm² Sheath Colour = Black Insulation Material = CSP Rubber Length... | |
A flexible synthetic rubber (CSP) covered wire especially suited for use as test leads. Cross Sectional Area = 1 mm² Sheath Colour = Red Insulation Material = CSP Rubber Length... | |
A flexible tinned annealed stranded copper conductor, insulated with silicone rubber. For use in test and monitoring applications where elevated temperatures or harsh environmental operating conditions may be encountered, e.g. | |
A galvanised, armoured steel wire cable suitable for use on indoor, outdoor and direct buried installations. Features and Benefits. · BASEC approved to BS5467. · Stranded annealed copper to BS... | |
A low voltage, seven core trailer cable consisting of a central core of 2.0mm² and six outer cores of 1.0mm². Number of Cores = 7 Cross Sectional Area = 1... | |
ACW wire is a composite construction with a tough radiation cross-linked fluoropolymer outer layer. This outer layer is bonded to radiation cross-linked polyolefin. The ACW wire has excellent fluid resistance... | |
Cable assembly has two Pico-EZmate terminals pre-fitted. For use in 78172 Series Pico-EZmate receptacle housings typical stock number 700-1013 . Sheath Colour = White Length = 300mm American Wire Gauge... | |
Capacitance: 215 pF/m core to screen. 7/0.2mm plain copper stranded conductors. PVC insulated. Braided screen with overall grey PVC sheath. Core colours: red and blue. Twisted cores for hum reduction... | |
Crimp-crimp lead,22AWG,150mm - Wire & Single Core Cable - Test Lead Wire | |
Crimp-crimp lead,22AWG,300mm - Wire & Single Core Cable - Test Lead Wire | |
Crimp-crimp lead,24AWG,150mm - Wire & Single Core Cable - Test Lead Wire | |
Crimp-crimp lead,24AWG,300mm - Wire & Single Core Cable - Test Lead Wire | |
Crimp-crimp lead,26AWG,300mm - Wire & Single Core Cable - Test Lead Wire | |
Crimp-free end lead, 22AWG,150mm - Wire & Single Core Cable - Test Lead Wire | |
Crimp-free end lead, 22AWG,300mm - Wire & Single Core Cable - Test Lead Wire | |
Crimp-free end lead, 24AWG,150mm - Wire & Single Core Cable - Test Lead Wire | |
Crimp-free end lead, 24AWG,300mm - Wire & Single Core Cable - Test Lead Wire | |
Crimp-free end lead, 26AWG,300mm - Wire & Single Core Cable - Test Lead Wire | |
Fast and easy to prepare for termination, no troublesome multiple sheaths, foils or wraps to strip. Superb working flexibility and stays where you put it, reducing time and costs. Ideal... | |
H07 V-R (450 / 750 V) rigid cable for domestic circuits in conduits or tubing. Wires for panels and equipment. Cabled round wire, flexibility class 2. Harmonised Code = H07V-R... | |
H07V-U rigid wires are used for domestic circuits in conduits or tubing, or for wiring and cabling electrical device panels. These wires are commonly used to obtain better contact and... | |
In buildings where you require the very best fire protection such as schools, colleges, public buildings the 2 hour duration provided by an Enhanced Fire Cable is now under demand. | |
Insulated test leads supplied in 5m lengths enables high quality 4mm test leads to be assembled to any desired length. ⢠Uses silicon for flexibility and high temperature. ⢠Ideal... | |
Loudspeaker cable with a micro fine strand arrangement, which combines a high copper content with very good flexibility for easy routing. The two identical cores are constructed from Oxygen Free... | |
Primarily utilised by aircraft manufacturers, EFGLAS cables have an operating temperature range of -70°C to +260°C with a maximum voltage and frequency of 600V (rms) and 1600Hz respectively.,The cables are... | |
PVC sheathed cables offering a large number of fine strands for improved flexibility, the cable is round for ease of routing and installation. Number of Cores = 2 Cross Sectional... | |
Relevant Standards: BS 3G 210:1996. Rated Voltage: 300 Vrms. Working Temperature (°C): -75 to 200 °C. Inner Conductor: Silver plated copper. Insulation: PTFE. 100 metre reel Cross Sectional Area =... | |
RS Pro flexible composite cables, suitable for use in high temperature industrial applications. Constructed from stranded nickel plated copper conductors, insulated with PFA, covered with a glass mica tape and... | |
Silicone rubber single core cable. Recommended for use in high ambient temperatures under sufficient ventilation and low mechanical stress. Largely resistant against oil, alcohol, acids, caustic solutions, salt solutions and... | |
Silver-plated copper stranded equipment wires with PTFE insulation to BS3G 210, may be used where high reliability with thermal and chemical stability is required. Ideal where contamination from oils, common... | |
Silver-plated copper stranded equipment wires with PTFE insulation to BS3G 210. Can be used where high reliability with thermal and chemical stability is required. Ideal where contamination from oils, common... | |
Silver-plated copper stranded equipment wires with PTFE insulation to BS3G 210. They may be used where high reliability with thermal and chemical stability is required. Ideal where contamination from oils,... | |
Silver-plated copper stranded equipment wires. PTFE insulation to BS3G 210. Can be used where high reliability with thermal and chemical stability is required. Ideal where contamination from oils, common acids... | |
Single-pair flexible cable, foil-shielded with external sheath. Number of Cores = 2 Cross Sectional Area = 0.22 mm² Series = RS Pro YY Screened/Unscreened = Unscreened Sheath Colour = Grey... | |
Steel Wire Armoured Cable is a power and auxillary control cable used in power networks, underground, indoor and outdoor applications and in cable ducting. Stranded plain annealed copper conductors. XLPE... | |
Suitable for fixed installations or for flexible use when temporarily moved, and in conditions of medium mechanical stress. Can be used outdoors when protected, and in dry or moist conditions... | |
Suitable for use as loudspeaker extension leads or similar applications. Both the grey and clear PVC sheath types have tinned copper conductors and a black identification tracer. Rating 60 V... | |
SY Cables are number coded control and connecting cables used for flexibility and fixed installation for medium mechanical use. ⢠The SY Cable cand be used in dry, damp wet... | |
The 55A high performance wire is easy to handle, has flexibility and excellent scrape abrasion and cut through characteristics. Features and Benefits. ⢠Voltage rating 600 volt. ⢠Resistant to... | |
The 6491X cable H07V-R harmonized is suitable for power and lighting circuits and building wire. For use in semi flush exposed and embedded conduits, closed installation ducts. Ideal for internal... | |
The KY30 Cable is ideal for internal wiring in electronic equipment. Tin plated copper inner conductor. PVC Insulation Cross Sectional Area = 0.12 mm² Sheath Colour = Black American Wire... | |
The KY30 Cable is ideal for internal wiring in electronic equipment. Tin plated copper inner conductor. PVC Insulation Cross Sectional Area = 0.22 mm² Sheath Colour = Black American Wire... | |
The KY30 Cable is ideal for internal wiring in electronic equipment. Tin plated copper inner conductor. PVC Insulation Cross Sectional Area = 0.22 mm² Sheath Colour = Red American Wire... | |
The KY30 Cable is ideal for internal wiring in electronic equipment. Tin plated copper inner conductor. PVC Insulation Cross Sectional Area = 0.34 mm² Sheath Colour = Black American Wire... | |
The KY30 Cable is ideal for internal wiring in electronic equipment. Tin plated copper inner conductor. PVC Insulation Cross Sectional Area = 0.34 mm² Sheath Colour = Green American Wire... | |
The KY30 Cable is ideal for internal wiring in electronic equipment. Tin plated copper inner conductor. PVC Insulation Cross Sectional Area = 0.34 mm² Sheath Colour = Red American Wire... | |
The RS Pro CY Cable is ideally suited for fixed installation under medium mechanical stresses and flexible uses. Applications include: measurement and control technologies, office machines and systems for data... | |
The RS SY cable combines the characteristics of a flexible mains cable with that of a steel wire armoured type and is suitable for fixed installations or for flexible use... | |
This CY cable provides excellent interference-free transmission. ⢠Suitable for fixed installations or temporary flexible use. ⢠Able to withstand medium mechanical stresses. ⢠For use outdoors when protected or... | |
Tinned copper stranded conductor covered with impregnated acrylic and a glass fibre braid. Silicone primary insulation. Minimum bend radius 20mm (24 / 0.2) 24mm (30 / 0.25) Cross Sectional Area... | |
Two plain copper stranded (7/0.25 mm) conductors laid side by side in a flat, âfigure 8â PVC insulating sheath. One leg of twin has a stripe for identification, a black... | |
Type 55® wire is insulated with modified radiation cross-linked ETFE polymer. The dual wall Airframe construction of type 55® wire is used on numerous aircraft programmes. Also for industrial applications... | |
Type YY unshielded multicore control cable suitable for fixed installations or flexible use in conditions of light mechanical stress. Number of Cores = 12 Cross Sectional Area = 0.75 mm² | |
Type YY unshielded multicore control cable suitable for fixed installations or flexible use in conditions of light mechanical stress. Number of Cores = 12 Cross Sectional Area = 1.5 mm² | |
Type YY unshielded multicore control cable suitable for fixed installations or flexible use in conditions of light mechanical stress. Number of Cores = 12 Cross Sectional Area = 2.5 mm² | |
Type YY unshielded multicore control cable suitable for fixed installations or flexible use in conditions of light mechanical stress. Number of Cores = 18 Cross Sectional Area = 0.75 mm² | |
Type YY unshielded multicore control cable suitable for fixed installations or flexible use in conditions of light mechanical stress. Number of Cores = 18 Cross Sectional Area = 1.5 mm² | |
Type YY unshielded multicore control cable suitable for fixed installations or flexible use in conditions of light mechanical stress. Number of Cores = 3 Cross Sectional Area = 0.75 mm² | |
Type YY unshielded multicore control cable suitable for fixed installations or flexible use in conditions of light mechanical stress. Number of Cores = 3 Cross Sectional Area = 1 mm² | |
Type YY unshielded multicore control cable suitable for fixed installations or flexible use in conditions of light mechanical stress. Number of Cores = 3 Cross Sectional Area = 1.5 mm² | |
Type YY unshielded multicore control cable suitable for fixed installations or flexible use in conditions of light mechanical stress. Number of Cores = 3 Cross Sectional Area = 2.5 mm² | |
Type YY unshielded multicore control cable suitable for fixed installations or flexible use in conditions of light mechanical stress. Number of Cores = 4 Cross Sectional Area = 0.75 mm² | |
Type YY unshielded multicore control cable suitable for fixed installations or flexible use in conditions of light mechanical stress. Number of Cores = 4 Cross Sectional Area = 1 mm² | |
Type YY unshielded multicore control cable suitable for fixed installations or flexible use in conditions of light mechanical stress. Number of Cores = 4 Cross Sectional Area = 1.5 mm² | |
Type YY unshielded multicore control cable suitable for fixed installations or flexible use in conditions of light mechanical stress. Number of Cores = 4 Cross Sectional Area = 2.5 mm² | |
Type YY unshielded multicore control cable suitable for fixed installations or flexible use in conditions of light mechanical stress. Number of Cores = 5 Cross Sectional Area = 1.5 mm² | |
Type YY unshielded multicore control cable suitable for fixed installations or flexible use in conditions of light mechanical stress. Number of Cores = 5 Cross Sectional Area = 2.5 mm² | |
Type YY unshielded multicore control cable suitable for fixed installations or flexible use in conditions of light mechanical stress. Number of Cores = 7 Cross Sectional Area = 1.5 mm² | |
Type YY unshielded multicore control cable suitable for fixed installations or flexible use in conditions of light mechanical stress. Number of Cores = 8 Cross Sectional Area = 1.5 mm² | |
Unshielded multicore control cable suitable for fixed installations or for flexible use in conditions of light mechanical stress. Can be used outdoors when protected, and in dry or moist conditions... | |
UP-LCOFC Loudspeaker cable can be used in many professional environments. A known purpose is field monitoring in world class recording studios. Number of Cores = 7 Cross Sectional Area =... | |
Wiring system ideal for prototyping, repair and pre production. Easy to use wiring pen, complete with one spool (105-4626). Spooled wire 0.15mm (34AWG), available in pink (618-8796) gold (105-4682) and... | |
YY control cable are flexible, insulated and sheathed in accordance with VDE0250 ⢠Stranded bare copper conductor. ⢠PVC jacket Number of Cores = 18 Cross Sectional Area = 1.5... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 12 Cross Sectional Area = 0.5 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 12 Cross Sectional Area = 1 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 18 Cross Sectional Area = 0.5 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 18 Cross Sectional Area = 1 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 25 Cross Sectional Area = 0.5 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 25 Cross Sectional Area = 0.75 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 25 Cross Sectional Area = 1 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 25 Cross Sectional Area = 1.5 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 25 Cross Sectional Area = 2.5 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 2 Cross Sectional Area = 0.5 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 2 Cross Sectional Area = 0.75 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 2 Cross Sectional Area = 1 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 2 Cross Sectional Area = 1.5 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 2 Cross Sectional Area = 2.5 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 3 Cross Sectional Area = 0.5 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 3 Cross Sectional Area = 4 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 3 Cross Sectional Area = 6 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 4 Cross Sectional Area = 0.5 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 4 Cross Sectional Area = 4 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 4 Cross Sectional Area = 6 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 5 Cross Sectional Area = 0.5 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 5 Cross Sectional Area = 0.75 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 5 Cross Sectional Area = 1 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 5 Cross Sectional Area = 6 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 7 Cross Sectional Area = 0.5 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 7 Cross Sectional Area = 0.75 mm² Series = RS Pro YY... | |
YY control cable suitable for use in automation and control under light mechanical stresses. Number of Cores = 7 Cross Sectional Area = 1 mm² Series = RS Pro YY... |
<< Prev | Next >> |