RS Components, Ltd. 8417207

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8417207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Silver-plated copper stranded equipment wires with PTFE insulation to BS3G 210. Can be used where high reliability with thermal and chemical stability is required. Ideal where contamination from oils, common acids and alkalis or exposure to ultraviolet light may be encountered. Operating temperature range: -55°C to +200°C Cross Sectional Area = 0.124 mm² Sheath Colour = Brown Wire Style = BS3G210 American Wire Gauge = 26 AWG Insulation Material = PTFE Resistant To = Fuels, Gasoline, Hydraulic Fluid, Lubricants, Oils Core Strands = 7/0.15 mm Minimum Operating Temperature = -75°C Maximum Operating Temperature = 200°C Operating Temperature Range = -75 - +200 °C

Silver-plated copper stranded equipment wires with PTFE insulation to BS3G 210. Can be used where high reliability with thermal and chemical stability is required. Ideal where contamination from oils, common acids and alkalis or exposure to ultraviolet light may be encountered. Operating temperature range: -55°C to +200°C
Cross Sectional Area = 0.124 mm²
Sheath Colour = Brown
Wire Style = BS3G210
American Wire Gauge = 26 AWG
Insulation Material = PTFE
Resistant To = Fuels, Gasoline, Hydraulic Fluid, Lubricants, Oils
Core Strands = 7/0.15 mm
Minimum Operating Temperature = -75°C
Maximum Operating Temperature = 200°C
Operating Temperature Range = -75 - +200 °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 8417207
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

 - 2338694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Conductor Type Single Core
Cable Conductor Copper and Copper Alloys
North American 26 AWG
View Details
 - 2321040 - RS Components, Ltd.
RS Components, Ltd.
Specs
North American 16 AWG
International 1.34 mm² (0.0021 in²)
Number of Strands 19
View Details
 - 1225868 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 1 mm² (0.0016 in²)
Number of Strands 57
View Details
 - 139199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Conductor Type Single Core
International 2.5 mm² (0.0039 in²)
View Details