RS Components, Ltd. 7832790

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7832790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Loudspeaker cable with a micro fine strand arrangement, which combines a high copper content with very good flexibility for easy routing. The two identical cores are constructed from Oxygen Free Copper (OFC) strands. The transparent PVC sheath is marked to identify the cores. The figure of eight construction provides a flat clamping area for use with a connector such as the AC-PDN (226-2395 and range). Number of Cores = 2 Cross Sectional Area = 4 mm² Reel Length = 25m Outer Diameter = 5mm Sheath Material = Polyvinyl Chloride PVC Core Strands = 73/0.1 mm Maximum Operating Temperature = +80°C Conductor Material = Bare Copper Insulation Material = PVC Sheath Colour = Transparent

Loudspeaker cable with a micro fine strand arrangement, which combines a high copper content with very good flexibility for easy routing. The two identical cores are constructed from Oxygen Free Copper (OFC) strands. The transparent PVC sheath is marked to identify the cores. The figure of eight construction provides a flat clamping area for use with a connector such as the AC-PDN (226-2395 and range).
Number of Cores = 2
Cross Sectional Area = 4 mm²
Reel Length = 25m
Outer Diameter = 5mm
Sheath Material = Polyvinyl Chloride PVC
Core Strands = 73/0.1 mm
Maximum Operating Temperature = +80°C
Conductor Material = Bare Copper
Insulation Material = PVC
Sheath Colour = Transparent

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 7832790
Cable Conductor Copper and Copper Alloys
Unlock Full Specs
to access all available technical data

Similar Products

 - 1245320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Conductor Copper and Copper Alloys
International 1.5 mm² (0.0023 in²)
Number of Strands 30
View Details
 - 1225859 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 1 mm² (0.0016 in²)
Number of Strands 57
View Details
 - 2321056 - RS Components, Ltd.
RS Components, Ltd.
Specs
North American 14 AWG
International 1.82 mm² (0.0028 in²)
Number of Strands 37
View Details
 - 1225881 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 2 mm² (0.0031 in²)
Number of Strands 115
View Details