TE Connectivity ™ 44A1111-20-9-9

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2291523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type 44® wire & cable has widespread uses where environmental conditions demand consistently reliable performance. Applications include: Commercial and military electronics, avionics, satellites, aircraft, helicopters, ships,railways,milit ary ground systems and the oil industries. This mechanically tough wire & cable is easy to handle and install. Cross Sectional Area = 0.93 mm² Sheath Colour = White American Wire Gauge = 20 Insulation Material = Polyalkene Resistant To = Chemicals, Electric Arc Tracking, Flame, Fluids Core Strands = 19/0.25 mm Minimum Operating Temperature = -65°C Maximum Operating Temperature = +150°C Operating Temperature Range = -65 - +150 °C Length = 100m

Type 44® wire & cable has widespread uses where environmental conditions demand consistently reliable performance. Applications include: Commercial and military electronics, avionics, satellites, aircraft, helicopters, ships,railways,military ground systems and the oil industries. This mechanically tough wire & cable is easy to handle and install.
Cross Sectional Area = 0.93 mm²
Sheath Colour = White
American Wire Gauge = 20
Insulation Material = Polyalkene
Resistant To = Chemicals, Electric Arc Tracking, Flame, Fluids
Core Strands = 19/0.25 mm
Minimum Operating Temperature = -65°C
Maximum Operating Temperature = +150°C
Operating Temperature Range = -65 - +150 °C
Length = 100m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2291523
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Parallel Pair Cable - 16PE2LF006 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 26 AWG
View Details
Solid Soft Drawn Tinned Copper Wire - 1300 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 44 to 4 AWG
View Details