Prysmian Cables & Systems 20145257

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4945749 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Prysmian 6491B conduit cable provides a flame retardant, low smoke zero halogen (LSZH) alternative to their 6491X conduit cable, both products have the same construction but the 6491B offers different safety features enabling it for use in areas where fire, smoke or fumes may be hazardous to health or equipment. For use in closed systems and for fixed protected installation in or on lighting fittings and inside appliances, switchgear and control gear particularly for situations in which low emissions of smoke and acid gas is requred in case of burning. ·Designed for use under medium mechanical stresses. ·Halogen free. ·Low Voltage (450/750 V). ·90°C LSZH crosslinked insulation complying with BS EN 50363-5 Type El 5 Harmonised Code = H07Z-R Outer Sheath Material = LSZH Cross Sectional Area = 2.5 mm² Type = 6491B Length = 100m Outer Diameter = 3.6mm Core Strands = 7/0.67 mm Sheath Colour = Grey Voltage Rating = 750 V Current Rating = 30 A

The Prysmian 6491B conduit cable provides a flame retardant, low smoke zero halogen (LSZH) alternative to their 6491X conduit cable, both products have the same construction but the 6491B offers different safety features enabling it for use in areas where fire, smoke or fumes may be hazardous to health or equipment. For use in closed systems and for fixed protected installation in or on lighting fittings and inside appliances, switchgear and control gear particularly for situations in which low emissions of smoke and acid gas is requred in case of burning.
·Designed for use under medium mechanical stresses. ·Halogen free. ·Low Voltage (450/750 V). ·90°C LSZH crosslinked insulation complying with BS EN 50363-5 Type El 5
Harmonised Code = H07Z-R
Outer Sheath Material = LSZH
Cross Sectional Area = 2.5 mm²
Type = 6491B
Length = 100m
Outer Diameter = 3.6mm
Core Strands = 7/0.67 mm
Sheath Colour = Grey
Voltage Rating = 750 V
Current Rating = 30 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 4945749
International 2.5 mm² (0.0039 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible Round Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 2.40E-4 to 0.0231 lbs/ft (3.57E-4 to 0.0344 g/mm)
View Details
Parallel Pair Cable - 16PE2LF006 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 26 AWG
View Details
Flat Tinned Copper Braid - 1110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to ? AWG
View Details
Lead Wire, 0.4 mm BC, PVC Ins - BE41138 - Belden Inc.
Specs
Conductor Type Solid
View Details