Nexans Energy Cables and Metallurgy Divisions 10039048 - KY 30-04 white

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7879819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook-up wires designed primarily for internal wiring in electronic equipment. Fire retardant. Cross Sectional Area = 0.22 mm² Sheath Colour = White American Wire Gauge = 24 Insulation Material = PVC Core Strands = 7/0.2 mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +105°C Operating Temperature Range = -40 - +105 °C Outer Diameter = 1.2mm Voltage Rating = 250 V

Hook-up wires designed primarily for internal wiring in electronic equipment. Fire retardant.
Cross Sectional Area = 0.22 mm²
Sheath Colour = White
American Wire Gauge = 24
Insulation Material = PVC
Core Strands = 7/0.2 mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +105°C
Operating Temperature Range = -40 - +105 °C
Outer Diameter = 1.2mm
Voltage Rating = 250 V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 7879819
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid - 1115 / 1116 - BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 3 AWG
View Details
Signal Wire & Cable - CQ17743001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 15 AWG
View Details
 - 1225868 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 1 mm² (0.0016 in²)
Number of Strands 57
View Details