Alpha Wire hook-up wire that is UL1007 listed and CSA TR-64 certified. The wire comprises stranded or solid tinned copper conductor with a PVC sheath that can withstand heats of up to +105°C. These properties also give the wire the ability to withstand abrasion and have a resistance to substances such as oil, solvents and chemicals. This hook-up wire is recommended for internal wiring of electrical or electronic equipment.
Cross Sectional Area = 0.23 mm²
Sheath Colour = Red
Wire Style = UL1007
American Wire Gauge = 24 AWG
Insulation Material = PVC
Core Strands = 7/0.20 mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = 105°C
Operating Temperature Range = -40 - +105 °C
Length = 305m
RS Components, Ltd. | |
---|---|
Product Category | Bare Conductor Wire and Cable |
Product Number | 1243006 |
North American | 24 AWG |