The Alpha Wire PVC Single Core hook-up wire contains a stranded tinner copper 18 AWG wire covered in a green and yellow PVC shield, allowing it to be able to operate in temperatures -40ºC all the way up 105ºC. The wire also has ability to withstand wear and abrasion and has high resistance to substances (oil, solvents and chemicals.) The component is in accordance with UL 1007 and VW-1, as well as CSA TR64.
Cross Sectional Area = 0.23 mm²
Wire Style = UL1007
Sheath Colour = Green/Yellow
American Wire Gauge = 24 AWG
Insulation Material = PVC
Resistant To = Flame
Core Strands = 7/0.20 mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C
Operating Temperature Range = -40 - +80 °C
RS Components, Ltd. | |
---|---|
Product Category | Bare Conductor Wire and Cable |
Product Number | 1119559 |
North American | 24 AWG |