CAE GROUPE KZ0405B

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9107699 - RS Components, Ltd.
Corby, Northants, United Kingdom
CAE KZ04 & 05 equipment wire can be used in high temperature applications requiring chemical and mechanical stress resistance. Features & Benefits. • PTFE Sheath: +260°C. • Resistance to acids, oils, hydrocarbons, solvents and mould Cross Sectional Area = 0.22 mm² Sheath Colour = Blue American Wire Gauge = 24 AWG Insulation Material = PTFE Resistant To = Acids, Hydrocarbons, Mould, Oils, Solvents Minimum Operating Temperature = -55°C Maximum Operating Temperature = +200°C Operating Temperature Range = -55 - +200 °C Length = 250m Outer Diameter = 0.91mm

CAE KZ04 & 05 equipment wire can be used in high temperature applications requiring chemical and mechanical stress resistance.
Features & Benefits. • PTFE Sheath: +260°C. • Resistance to acids, oils, hydrocarbons, solvents and mould
Cross Sectional Area = 0.22 mm²
Sheath Colour = Blue
American Wire Gauge = 24 AWG
Insulation Material = PTFE
Resistant To = Acids, Hydrocarbons, Mould, Oils, Solvents
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +200°C
Operating Temperature Range = -55 - +200 °C
Length = 250m
Outer Diameter = 0.91mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 9107699
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Nickel Plated Copper Wire Shielding Braid, Tubular -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0040 to 0.2550 lbs/ft (0.0060 to 0.3795 g/mm)
North American 30 to 36 AWG
View Details
Signal Wire & Cable - F148463001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 14 AWG
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details
Lead Wire, 0.4 mm BC, PVC Ins - BE41138 - Belden Inc.
Specs
Conductor Type Solid
View Details