Alpha Wire 2928 BR001

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1381679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermothin is a high performing, ultra-thin hook-up wire from Alpha Wire. It has been designed with a thin walled ECA Fluropolymer insulation that has excellent resistance properties against high temperatures, wear and abrasion, oil, solvents, and chemicals. It is the ideal hook-up wire for use in harsh environments in military, energy generation, oil and gas, and other mission-critical applications. This high temperature wire is lightweight exceptionally thin, saving you essential space. ThermoThin is available in wide range colours and conductor sizes from 36 AWG to 16 AWG. Ultra-thin and lightweight ECA Fluoropolymer insulation,Excellent resistance and dielectric properties ,Operates in a wide temperature range from -150ëšC to +300ëšC,Available in sizes from 16 AWG to 36 AWG,10 colours available for identification purposes,Supplied as a continuous length Oil & gas,Medical devices,Semiconducto r,Energy production,Geo thermal energy generation,Military Cross Sectional Area = 0.089 mm² Wire Style = AWM/STYLE 11540 Sheath Colour = Brown American Wire Gauge = 28 AWG Insulation Material = Fluoropolymer Resistant To = Chemicals, Sunlight, Water Core Strands = 7/0.127 mm, 7/36 AWG Minimum Operating Temperature = -150°C Maximum Operating Temperature = +300°C Operating Temperature Range = -150 - +300 °C

Thermothin is a high performing, ultra-thin hook-up wire from Alpha Wire. It has been designed with a thin walled ECA Fluropolymer insulation that has excellent resistance properties against high temperatures, wear and abrasion, oil, solvents, and chemicals. It is the ideal hook-up wire for use in harsh environments in military, energy generation, oil and gas, and other mission-critical applications. This high temperature wire is lightweight exceptionally thin, saving you essential space. ThermoThin is available in wide range colours and conductor sizes from 36 AWG to 16 AWG.
Ultra-thin and lightweight ECA Fluoropolymer insulation,Excellent resistance and dielectric properties ,Operates in a wide temperature range from -150ËšC to +300ËšC,Available in sizes from 16 AWG to 36 AWG,10 colours available for identification purposes,Supplied as a continuous length
Oil & gas,Medical devices,Semiconductor,Energy production,Geo thermal energy generation,Military
Cross Sectional Area = 0.089 mm²
Wire Style = AWM/STYLE 11540
Sheath Colour = Brown
American Wire Gauge = 28 AWG
Insulation Material = Fluoropolymer
Resistant To = Chemicals, Sunlight, Water
Core Strands = 7/0.127 mm, 7/36 AWG
Minimum Operating Temperature = -150°C
Maximum Operating Temperature = +300°C
Operating Temperature Range = -150 - +300 °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 1381679
North American 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Signal Wire & Cable - E098293001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 14 AWG
View Details
Flat Braided Wire - NE 241030 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0800 lbs/ft (0.1190 g/mm)
View Details
Standard Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 3.33E-4 to 1.09 lbs/ft (4.96E-4 to 1.62 g/mm)
View Details