SLM Solutions NA, Inc. Datasheets for Separators, Classifiers, and Screeners
Screeners, classifiers and separators are used to separate materials by particle size.
Separators, Classifiers, and Screeners: Learn more
| Product Name | Notes |
|---|---|
| Semi-Automatic Powder Sieving Station PSX 500 Included with the SLM®500HL The automatic powder filtering unit is equipped with a special vacuum that empties the process chamber and refills the powder... | |
| Option to add to the SLM®280HL or SLM®125HL. The Powder sieving PSM 100 unit sieves and separates powder under inert gas condition. The collected powder from overflow cans from the... | |
| Option to add to the SLM®280HL. The semi-automatic powder filtering unit is equipped with a special vacuum that empties the process chamber and refills the powder container under an inert... | |
| Option to add to the SLM®500HL. Includes movable handling device and additional build cylinder. The powder filtering unit is equipped with a special screw system that empties the process chamber... |