Board Mount Current Sensors CURRENT SENSOR ( 25A; +5V; 0.625V GAIN)
Current Sensor 25A 1 Channel Hall Effect, Open Loop Bidirectional Module
Hall Effect Current Sensors L18P***S05 Series
VAST STOCK CO., LIMITED | DigiKey | Richardson RFPD | |
---|---|---|---|
Product Category | Current Sensors | Current Sensors | Current Sensors |
Product Number | L18P025S05R | L18P025S05R-ND | L18P025S05R |
Product Name | Board Mount Current Sensors | Current Sensors | Hall Effect Current Transducer |
Loop Type | Open Loop | Open Loop | |
Technology | Hall-Effect | Hall-Effect | |
Mounting / Configuration | Module | Printed Circuit Board | |
Electrical Output | Voltage | Voltage | |
Operating Temperature | -22 to 176 F (-30 to 80 C) |