Board Mount Current Sensors CURRENT SENSOR ( 3A; 15V)
Win Source Part Number: 1186490-L18P003D15
Category: Sensors, Transducers>Current Sensors
Package: Bulk
Response Time: 5µs
Standard Package: 1,200
Frequency: DC ~ 100kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 15mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 3A
Linearity: ±1%
Voltage - Supply: ±15V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -30°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9030.33.3800
Mfr: Tamura
Other Names: S1-L18P003D15EY,MT73
Product Status: Obsolete
Current Sensor 3A 1 Channel Hall Effect, Open Loop Bidirectional Module
Hall Effect Current Sensors L18P***D15 Series. Features: Open Loop type, Printed circuit board mounting, Integrated primary, Voltage output, Busbar version from 40A to 60A, Insulated plastic case according to UL94V0. This Part is an alternative to LEM Parts: HAW-03-P, HX03-P, HY05-P, SY-03.
VAST STOCK CO., LIMITED | Win Source Electronics | DigiKey | Richardson RFPD | |
---|---|---|---|---|
Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
Product Number | L18P003D15 | 1186490-L18P003D15 | MT7311-ND | L18P003D15 |
Product Name | Board Mount Current Sensors | Sensors, Transducers - Current Sensors | Current Sensors | Hall Effect Current Transducer |
Loop Type | Open Loop | Open Loop | Open Loop | |
Operating Temperature | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | ||
Current | 3 amps | 3 amps | 3 amps | |
Voltage | 15 volts | 15 volts | 15 volts | |
Frequency Range | 100000 Hz | 100000 Hz |