Single-pole closed-loop current transducers based on the Hall effect principle. Voltage output. 3 different input ranges via selection pins. Compact format for mounting on p.c.b. Excellent precision and good linearity. Low temperature drift. Body material plastic to UL94-V0
Sensor Technology = Closed Loop
Nominal Current = 0 - ±19.2A
Supply Voltage = 5 V
Sensor Type = Hall Effect
Mounting Type = PCB Mount
Frequency Bandwidth = DC 100 to 200 kHz
Bore Size = 3.2mm
Accuracy = ±0.2 %
Series = LTS
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Current Sensors |
Product Number | 4362330 |
Loop Type | Closed Loop |
Technology | Hall-Effect |
Mounting / Configuration | Printed Circuit Board; PCB Mount |
Operating Temperature | -40 F (-40 C) |