Current sensors for electronic measurement of alternating currents with galvanic insulation between the primary and secondary circuits. Output 0 â 5 V, 0 â 10 V or output 4 â 20 mA, RMS value. Accept cables of up to 16 mm.
Mounting Type = Cable Tie
Frequency Bandwidth = 50/60 Hz
Accuracy = ±1.5 %
Bore Size = 16mm
Series = AT
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +60°C
Depth = 36.5mm
Height = 67mm
Output Voltage Range = 0 - 10V
Current Sensor 20A 1 Channel Transformer w/Conditioning Bidirectional Module
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Current Sensors | Current Sensors |
Product Number | 198835 | 398-1081-ND |
Product Name | Current Sensors | |
Mounting / Configuration | Cable Tie | Module |
Electrical Output | Voltage | Voltage |
Operating Temperature | -4 to 140 F (-20 to 60 C) | -4 to 140 F (-20 to 60 C) |
Frequency Range | 0.8333 Hz | 50 to 60 Hz |