The ACS70331 is Allegro's first integrated, high sensitivity, current sensor IC for <5 A current sensing applications. It incorporates giant magneto-resistive (GMR) technology that is 25 times more sensitive than traditional Hall-effect sensors to sense the magnetic field generated by the current flowing through the low resistance, integrated primary conductor.
The analog output provides a low noise high-speed signal, which is proportional to the current flowing through the primary. The response time of the part is typically 535 ns. The ACS70331 is offered in four factory-programmed sensitivity and offset levels to optimize performance over the desired current measurement range.
The differential configuration of the GMR elements, relative to the integrated current conductor, provides significant rejection of stray magnetic fields, resulting in stable operation even in magnetically noisy environments.
The ACS70331 operates from a single 3.3 V power supply and is qualified over the full commercial temperature range of –40°C to 85°C. It is offered in a low-profile space-saving surface mount QFN and SOIC packages.
Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 12-PowerWFQFN
Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 12-PowerWFQFN
Current Sensor 5A 1 Channel Hall Effect, Open Loop Bidirectional 12-PowerWFQFN
Win Source Part Number: 982523-ACS70331EESAT
Category: Sensors, Transducers>Current Sensors
Series: ACS70331
Package: Tape & Reel
Response Time: 535ns
Standard Package: 1,500
Mounting: SMD (SMT)
Frequency: DC ~ 1MHz
Output: Voltage
Polarization: Bidirectional
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 200mv/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: ±5A
Linearity: ±0.2%
Accuracy: ±2%
Voltage - Supply: 3V ~ 4.5V
Package / Case: 12-PowerWFQFN
Supplier Device Package: 12-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-1887-6,620-1887-
Base Product Number: ACS703
CURRENT SENSOR IC, 1MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
Product Number | ACS70331EESATR-005B3 | 620-1887-2-ND | 982523-ACS70331EESATR-005B3 | 52AH3624 |
Product Name | High Sensitivity, Gmr-Based Current Sensor IC | Current Sensors | Sensors, Transducers - Current Sensors | Current Sensor Ic, 1Mhz, -40 To 85Deg C Rohs Compliant Allegro Microsystems |
Technology | Hall-Effect; MagnetoResistive | |||
Mounting / Configuration | SMD | 12-PowerWFQFN | ||
Current | 0.0 to 50 amps | 5 amps | 5 amps | |
Voltage | 3.3 volts | 3 to 4.5 volts | 3 to 4.5 volts | |
Frequency Range | 1.00E6 Hz | 1.00E6 Hz | 1.00E6 Hz |