The ACS732 and ACS733 current sensor family provides a 1MHz bandwidth with lightning fast 210nS response time sensing for AC or DC current sensing in automotive, industrial, commercial and communications systems. The device is designed for high frequency switching applications and can be used to replace high frequency current transformers.
The ACS732 and ACS733 can reduce overall BOM cost and PCB area while increasing quality in customer applications, making it superior to larger, bulky current transformers. Typical applications include power supplies DC/DC converters and chargers for industrial and automotive markets. This product family is provided in two version of the SOIC16W wide body package. The ‘LA’ package version provides a 3600VRMS 60 second isolation rating and can be used on voltage rails as high as 616V AC, RMS or 870Vpk or VDC. The ‘MA’ package version provides an industry leading 4800VRMS 60 second isolation rating and can be used on voltage rails as high as 1097VRMS or 1550Vpk or VDC.
The wide body SOIC-16 package allows for easy implementation. Applied current flowing through the copper conduction path generates a magnetic field that is sensed by the IC and converted to a proportional voltage. Current is sensed differentially in order to reject external common-mode fields.
Device accuracy is optimized through the close proximity of the magnetic field to the Hall transducer and Allegro factory programming after packaging. The output of the device has a positive slope when an increasing current flows through the primary copper conduction path (from pins 1 thru 4 to pins 5 thru 8), which is the path used for current sensing. The internal resistance of this conductive path is typically less than 1 mΩ, providing very low power loss, increasing efficiency in customer applications.
The ACS732 and ACS733 surface-mount SOIC-16 wide-body package is plated with 100% matte tin, which is compatible with standard lead (Pb) free printed circuit board assembly processes. Internally, the device is lead-free. These devices are fully calibrated prior to shipment from the Allegro factory.
Win Source Part Number: 982981-ACS733KLATR-4
Category: Sensors, Transducers>Current Sensors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Response Time: 200ns
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 1MHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 35mA
Number of Channels: 1
Sensitivity: 33mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Differential
Current - Sensing: 40A
Linearity: ±0.5%
Accuracy: ±1.7%
Voltage - Supply: 3.14V ~ 3.46V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-1988-2,ACS733KLA
Base Product Number: ACS733
40A SOIC-16-300mil Current Sensors ROHS
Current Sensor 40A 1 Channel Hall Effect, Differential Bidirectional 16-SOIC (0.295", 7.50mm Width)
Current Sensor 40A 1 Channel Hall Effect, Differential Bidirectional 16-SOIC (0.295", 7.50mm Width)
Current Sensor 40A 1 Channel Hall Effect, Differential Bidirectional 16-SOIC (0.295", 7.50mm Width)
Allegro MicroSystems Inc. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | DigiKey | |
---|---|---|---|---|
Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
Product Number | ACS733KLATR-40AB-T | 982981-ACS733KLATR-40AB-T | ACS733KLATR-40AB-T | 620-1988-2-ND |
Product Name | Automotive Grade High Bandwidth 1 Mhz Current Sensor | Sensors, Transducers - Current Sensors | Sensors >> Current Sensors | Current Sensors |
Current Type | AC Current; DC Current | |||
Technology | Hall-Effect | Hall-Effect | ||
Mounting / Configuration | SMD | 16-SOIC | ||
Current | 0.0 to 50 amps | 40 amps | 40 amps | 40 amps |
Voltage | 3.3 volts | 3.14 to 3.46 volts | 3.14 to 3.46 volts | 3.14 to 3.46 volts |