Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154", 3.90mm Width)
Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154", 3.90mm Width)
Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154", 3.90mm Width)
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 127403-ACS715LLCTR-2
Packaging: Reel - TR
Response Time: 5μs
Mounting: SMD (SMT)
Frequency: DC to 80kHz
Output: Ratiometric, Voltage
Polarization: Unidirectional
Current - Supply (Max): 13mA
Number of Channels: 1
Sensitivity: 185mV/A
For Measuring: DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 20A
Linearity: ±1.5%
Accuracy: ±1.5%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
LINEAR CURRENT SENSOR, 10mA, 8-SOIC FULL REEL; Quiescent Current:10mA; Bandwidth:80kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
DigiKey | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Current Sensors | Current Sensors | Current Sensors |
Product Number | 620-1230-6-ND | 127403-ACS715LLCTR-20A-T | 77M1977 |
Product Name | Current Sensors | Current Transducers - ACS715LLCTR-20A-T | Linear Current Sensor, 10Ma, 8-Soic Full Reel; Quiescent Current Allegro Microsystems |
Loop Type | Open Loop | Open Loop | |
Technology | Hall-Effect | ||
Mounting / Configuration | 8-SOIC | ||
Electrical Output | Voltage | ||
Operating Temperature | -40 to 302 F (-40 to 150 C) | -40 to 302 F (-40 to 150 C) | -40 F (-40 C) |