The Refrigerated CentriVap Benchtop Vacuum Concentrator is a compact evaporation system that utilizes centrifugal force, vacuum and heat to speed evaporation of temperature sensitive biological or analytical samples. Exclusive features include: refrigeration system that cools to -4° C, protecting delicate samples from heat during the evaporation process; brushed, stainless steel and glacier white, epoxy-coated steel exterior with blue accents; 300-watt heater; Quick-Start One Button Start Up to simultaneously activate rotor, heater, timers and vacuum pump; and memory to store nine user-set programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes; PREHEAT or PRECOOL button to reach set point temperature; audible alarm to signal completion of set point run time; electrical receptacle for connection of accessory vacuum pump; and vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level.
Labconco Corporation | |
---|---|
Product Category | Process Dryers |
Product Number | 7310041 |
Product Name | Refrigerated CentriVap CentrifugalVacuum Concentrator |
Equipment Type | Evaporator; Centrifugal Dryer; Vacuum Dryer |
Applications / Materials Handled | Chemicals / Fertilizers; Pharmaceutical; Temperature-sensitive |
Temperature | 24.8 to 212 F (-4 to 100 C) |
Energy Output / Consumption | 230 V, 8 amps |