This 500 gallon polyethylene vertical tank is 46" diameter X 77" height and has a .248" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and an 8" off center lid. Tank weighs approximately 120 lbs. and will hold up to a 2.0 specific gravity.
U.S. Plastic Corporation | |
---|---|
Product Category | Storage Tanks and Process Tanks |
Product Number | 9782 |
Product Name | Black Vertical Polyethylene Tanks |
Type | General Purpose/ Bulk Storage Tank |