Glenn Industries Inc. Datasheets for Storage Tanks and Process Tanks

Storage tanks and process tanks are bulk containers of varying size and configuration.
Storage Tanks and Process Tanks: Learn more

Page: 1 2
Product Name Notes
*Includes cover
35 to 1625 gallon capacities Various diameters and heights to accommodate your existing or future requirements Galvanized hold-down bands for secure placement Manway and vent standard Also available in black...
1035 to 4035 gallon capacities Various diameters, lengths and heights for any requirement you may have Galvanized hold-down bands for secure placement Manway and vent standard Also available in black...
Capacities from 1 to 200 Gallons One piece seamless construction FDA approved for potable water Fittings of all sizes installed where required Access lids also available (standard on transport tanks)...
Capacities from 50 to 300 Gallons One piece seamless construction FDA approved for potable water Fittings of all sizes installed where required Access lids also available (standard on transport tanks)...
From 35 to 500 gallon capacities Cone bottoms are a 20 degree taper FDA approved Graduated gallonage for visible capacity levels Available with covers and support stands Fittings easily installed...
From 65 to 12,000 gallon capacities Various diameters and heights to accommodate your existing or future requirements Available in linear or cross-linked polyethylene Also available in black Manway and vent...
Available in Black Speciality fittings available
From 120 to 785 gallon capacities FDA approved One piece seamless construction Fittings installed where required
From 15 to 7500 gallon capacities Cone bottoms are a 20 degree taper except as noted by (45 degree) FDA approved Fittings easily installed to your recommendation 110-175-220-300-500- 1050-2500 gallon...
From 6 to 2400 gallon capacities FDA approved Molded - in calibration on tanks with (*)
Polyethylene Cistern Tanks
Polyethylene Cone Bottom Mini-Bulk Tanks
Polyethylene Pest Control Tanks (PCO)
Polyethylene Septic Tanks
Polyethylene Sprayer Tanks
Sizes to fit full size or compact pickup trucks Low profiles All with 8" vented lids

Next >>