Milwaukee Electric Tool Corporation Manual Hoist 9676-20

Description
CHAIN TYPE 18 FT HAND CHAIN LENGTH 2 TON LOAD RATING 2 LOAD RATING IN TON CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 18-1/8 INCH OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH HOOK OPENING 1-1/4 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9676 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Hoist - 9676-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Manual Hoist
9676-20
Manual Hoist 9676-20
CHAIN TYPE 18 FT HAND CHAIN LENGTH 2 TON LOAD RATING 2 LOAD RATING IN TON CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 18-1/8 INCH OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH HOOK OPENING 1-1/4 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9676 MODEL
  • CHAIN TYPE
  • 18 FT HAND CHAIN LENGTH
  • 2 TON LOAD RATING
  • 2 LOAD RATING IN TON
  • CHAIN HOISTING ELEMENT
  • 20 FT STANDARD LIFT
  • 20 STANDARD LIFT IN FT
  • MILWAUKEE. BRAND
  • WESTON TYPE LOAD BRAKE
  • MOUNTING TYPE HOOK
  • HEADROOM 18-1/8 INCH
  • OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH
  • HOOK OPENING 1-1/4 INCH
  • SWIVEL HOOK WITH LATCHES
  • WHEEL COVER WITH GUIDE SLOTS
  • LOAD RATING IN TON - UOM TON
  • STANDARD LIFT IN FT - UOM FT
  • 9676 MODEL
Supplier's Site Datasheet
Manual Hoist - 9676-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Manual Hoist
9676-20
Manual Hoist 9676-20
CHAIN TYPE 18 FT HAND CHAIN LENGTH 2 TON LOAD RATING 2 LOAD RATING IN TON CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 20 STANDARD LIFT IN FT MILWAUKEE. BRAND WESTON TYPE LOAD BRAKE MOUNTING TYPE HOOK HEADROOM 18-1/8 INCH OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH HOOK OPENING 1-1/4 INCH SWIVEL HOOK WITH LATCHES WHEEL COVER WITH GUIDE SLOTS LOAD RATING IN TON - UOM TON STANDARD LIFT IN FT - UOM FT 9676 MODEL
  • CHAIN TYPE
  • 18 FT HAND CHAIN LENGTH
  • 2 TON LOAD RATING
  • 2 LOAD RATING IN TON
  • CHAIN HOISTING ELEMENT
  • 20 FT STANDARD LIFT
  • 20 STANDARD LIFT IN FT
  • MILWAUKEE. BRAND
  • WESTON TYPE LOAD BRAKE
  • MOUNTING TYPE HOOK
  • HEADROOM 18-1/8 INCH
  • OVERALL SIZE 8-5/16 INCH WIDTH X 6-5/8 INCH DEPTH
  • HOOK OPENING 1-1/4 INCH
  • SWIVEL HOOK WITH LATCHES
  • WHEEL COVER WITH GUIDE SLOTS
  • LOAD RATING IN TON - UOM TON
  • STANDARD LIFT IN FT - UOM FT
  • 9676 MODEL
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hoists
Product Number 9676-20
Product Name Manual Hoist
Features Brake
Unlock Full Specs
to access all available technical data

Similar Products

Bulk Bag Unloader with Hoist - T6 - Spiroflow Systems, Inc.
Spiroflow Systems, Inc.
Specs
Mounting Trolley
Type Electric
View Details
 - 1241275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 10000 lbs (4535 kg)
Lift 9.8 ft (30 dm)
View Details
Air Hoist - Profi 025TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Manual Hoist - LSB-C Ratchet Lever Hoist - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Line Type Chain
View Details