Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket (2) 50Ohm
RF Adapters - Tee SMA JACK JACK JACK TEE ADAPTER
SMA ADAPTER, 1 X JACK-2 X JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
connector,rf coaxial,sma in-series adapter,tee,jack to jack to jack
DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
Product Number | ACX1432-ND | 132216 | 13N2706 | 70031955 |
Product Name | Coaxial Connector (RF) Adapters | RF Adapters - Tee | Sma Adapter, 1 X Jack-2 X Jack; Convert From Coax Type Amphenol Rf | connector,rf coaxial,sma in-series adapter,tee,jack to jack to jack |
Connector Type | SMA | SMA | SMA |