TE Connectivity RF Connectors 1-1337474-0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337474-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337474-0
RF Connectors 1-1337474-0
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 18 MM  [.708 INCH ] Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Slide-In RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .5 Other Coupling Nut Base Material : Brass Coupling Nut Style : Knurled Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Bag Packaging Quantity : 25 Product Type Features Compatible With RF Cable Type : RG 8A, Raychem EPD 29108Q, Raychem EPD 71535Q, RG 213, Raychem 5012A1422, Raychem 5012E1339, PSF 1/4M, Raychem 5012E1632, URM 67 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Twist-On Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 18 MM  [.708 INCH ]

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Slide-In
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : .5

Other


  • Coupling Nut Base Material : Brass
  • Coupling Nut Style : Knurled
  • Dielectric Material : PTFE
  • Grade : Professional

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 25

Product Type Features


  • Compatible With RF Cable Type : RG 8A, Raychem EPD 29108Q, Raychem EPD 71535Q, RG 213, Raychem 5012A1422, Raychem 5012E1339, PSF 1/4M, Raychem 5012E1632, URM 67
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : UHF
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Twist-On

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Supplier's Site
Coaxial Connector (RF) Assemblies - A122508-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A122508-ND
Coaxial Connector (RF) Assemblies A122508-ND
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Push On

UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Push On

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1-1337474-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337474-0
RF Connectors / Coaxial Connectors 1-1337474-0
RF Connectors / Coaxial Connectors UHF STR PLG T-ON SILVER PLTD

RF Connectors / Coaxial Connectors UHF STR PLG T-ON SILVER PLTD

Supplier's Site Datasheet
 - 4208270 - RS Components, Ltd.
Corby, Northants, United Kingdom
UHF twist-on RF coax cable plug with PTFE dielectric and silver plated brass body. This UHF twist-on RF coax cable plug is for use with RG-8 A/U, RG-9 B/U, RG-213/U, RG-214/U, URM 67, URM 91, KX4, KX13 and KX24 cables. Gender = Male Body Orientation = Straight Termination Method = Solder Mounting Type = Cable Mount Body Plating = Silver Cable Type = RG213/U, RG214/U, RG8 A/U, RG9 B/U Mating Type = Screw Coupling Minimum Operating Temperature = -65 °C Operating Frequency = 0 - 500MHz Maximum Operating Temperature = +165 °C

UHF twist-on RF coax cable plug with PTFE dielectric and silver plated brass body. This UHF twist-on RF coax cable plug is for use with RG-8 A/U, RG-9 B/U, RG-213/U, RG-214/U, URM 67, URM 91, KX4, KX13 and KX24 cables.
Gender = Male
Body Orientation = Straight
Termination Method = Solder
Mounting Type = Cable Mount
Body Plating = Silver
Cable Type = RG213/U, RG214/U, RG8 A/U, RG9 B/U
Mating Type = Screw Coupling
Minimum Operating Temperature = -65 °C
Operating Frequency = 0 - 500MHz
Maximum Operating Temperature = +165 °C

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED RS Components, Ltd.
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1-1337474-0 A122508-ND 1-1337474-0 4208270
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589457-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
2 suppliers
RF Connectors - 1056285-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 27.000 GHz
View Details