TE Connectivity RF Connectors 1050740-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1050740-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1050740-1
RF Connectors 1050740-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Compression RF Connector Center Contact Underplating Material : Copper Dimensions Product Length : 12.8 MM  [.504 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Length after crimping. Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Compression
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Product Length : 12.8 MM  [.504 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Comment : Length after crimping.
  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Finish : Passivated

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 402 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Supplier's Site
Coaxial Connector (RF) Assemblies - A111718-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A111718-ND
Coaxial Connector (RF) Assemblies A111718-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 2001-7641-02 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Cable Mount Connector
2001-7641-02
RF Coaxial Cable Mount Connector 2001-7641-02
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site
2001 7641 02 Amp - Te Connectivity - 41AJ1922 - Newark, An Avnet Company
Chicago, IL, United States
2001 7641 02 Amp - Te Connectivity
41AJ1922
2001 7641 02 Amp - Te Connectivity 41AJ1922
2001 7641 02

2001 7641 02

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 1050740-1 A111718-ND 2001-7641-02 41AJ1922
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector 2001 7641 02 Amp - Te Connectivity
Gender Male / Plug Male / Plug
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Frequency 18.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057277-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 11.000 GHz
View Details
3 suppliers