A range of BNC coaxial connectors from Cinch that are designed for use with applications such as test equipment and analogue/digital connectivity.
Solder or Crimp Versions Available
Gender = Male
Mounting Type = Cable Mount
Impedance = 75Ohms
Termination Method = Crimp
Body Orientation = Straight
Cable Type = Belden 735A, Belden 8218
Operating Frequency = 0 - 2GHz
Body Plating = Nickel
Polarity = Normal
Contact Material = Brass
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | 8858879 | 116-CPMC7818-ND |
Product Name | Coaxial Connector (RF) Assemblies | |
Connector Type | BNC | BNC |