50 Ohm RF coaxial BNC jack to BNC jack adaptors with bayonet couplings. These 50 Ohm RF coax BNC female to BNC female couplers are nickel plated with a gold plated centre contact and are suitable for use in signal, data and video transmission applications. Stock number 156-5700 is a bulkhead mounting BNC jack to BNC jack adapter with an insulating flange and is suitable for use with a maximum panel thickness of 6mm.
Adapter Type A = BNC
Adapter Type B = BNC
Gender A = Socket
Gender B = Socket
Impedance = 50Ohms
Body Orientation = Straight
Operating Frequency = 0 - 4GHz
Contact Plating = Gold
Length = 36mm
Contact Material = Beryllium Copper
RS Components, Ltd. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 1121798 |
Connector Type | BNC |