TE Connectivity RF Connectors 1-1337435-0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337435-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337435-0
RF Connectors 1-1337435-0
Body Features 主体材料 : Brass Body Insulation : With Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass, Phosphor Bronze RF Connector Center Contact Plating Material : Gold Dimensions Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : PTFE Flange & Thread Material : Brass Gasket Material : Silicone Rubber Grade : Professional Lockwasher Material : Phosphor Bronze, Mild Steel Lockwasher Plating Material : Nickel Military Style Number : UG-1808/U Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 210, URM 90, RG 62A, Raychem 9524A1311, Raychem 9524A1811, RG 59B, RG 140 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • 主体材料 : Brass
  • Body Insulation : With
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Brass, Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Panel Cutout : 12 x 12.9mm D-Shape
  • Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Dielectric Material : PTFE
  • Flange & Thread Material : Brass
  • Gasket Material : Silicone Rubber
  • Grade : Professional
  • Lockwasher Material : Phosphor Bronze, Mild Steel
  • Lockwasher Plating Material : Nickel
  • Military Style Number : UG-1808/U

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : RG 210, URM 90, RG 62A, Raychem 9524A1311, Raychem 9524A1811, RG 59B, RG 140
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Supplier's Site
Coaxial Connector (RF) Assemblies - 1-1337435-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1337435-0-ND
Coaxial Connector (RF) Assemblies 1-1337435-0-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1-1337435-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337435-0
RF Connectors / Coaxial Connectors 1-1337435-0
RF Connectors / Coaxial Connectors RM BHJ Hex 75 Ohm

RF Connectors / Coaxial Connectors RM BHJ Hex 75 Ohm

Supplier's Site Datasheet
 - 6807361 - RS Components, Ltd.
Corby, Northants, United Kingdom
BNC,strt,jack,crimp, 75ohm,cable,RG59B - RF & Coaxial Connectors - BNC Connectors

BNC,strt,jack,crimp,75ohm,cable,RG59B - RF & Coaxial Connectors - BNC Connectors

Supplier's Site
 - 6807361P - RS Components, Ltd.
Corby, Northants, United Kingdom
BNC,strt,jack,crimp, 75ohm,cable,RG59B - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Box. This product is non-returnable.

BNC,strt,jack,crimp,75ohm,cable,RG59B - RF & Coaxial Connectors - BNC Connectors
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site
Bnc Rm Bhj Hex 75Ohm Nickel Pltd Rg59B/u Greenpar - Te Connectivity - 96X5872 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Rm Bhj Hex 75Ohm Nickel Pltd Rg59B/u Greenpar - Te Connectivity
96X5872
Bnc Rm Bhj Hex 75Ohm Nickel Pltd Rg59B/u Greenpar - Te Connectivity 96X5872
BNC RM BHJ Hex 75Ohm Nickel Pltd RG59B/U

BNC RM BHJ Hex 75Ohm Nickel Pltd RG59B/U

Supplier's Site
Bnc Rm Bhj Hex 75Ohm Nickel Pltd Rg59B/u Amp - Te Connectivity - 37AC1625 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Rm Bhj Hex 75Ohm Nickel Pltd Rg59B/u Amp - Te Connectivity
37AC1625
Bnc Rm Bhj Hex 75Ohm Nickel Pltd Rg59B/u Amp - Te Connectivity 37AC1625
BNC RM BHJ Hex 75Ohm Nickel Pltd RG59B/U

BNC RM BHJ Hex 75Ohm Nickel Pltd RG59B/U

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED RS Components, Ltd. Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1337435-0 1-1337435-0-ND 1-1337435-0 6807361 96X5872
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Bnc Rm Bhj Hex 75Ohm Nickel Pltd Rg59B/u Greenpar - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1589071-7 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 60.000 to 1.000 GHz
View Details