TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
A range of 50 OHM TNC straight and right angle RF coaxial plug connectors for use with a variety of coaxial cable types. These 50 OHM TNC RF coaxial cable plug connectors have a flash white bronze over silver plated brass body and a mating interface according to IEC 60169-17, MIL-PRF-39012, DIN EN 122200. TNC coax connectors with crimp terminations are supplied with a crimp ferrule. For suitable RF cable type please refer to additional data table
Gender = Male
Body Orientation = Straight
Termination Method = Clamp
Mounting Type = Cable Mount
Body Plating = Flash White Bronze
Cable Type = Flexible
Impedance = 50Ohms
Operating Frequency = 0 - 10GHz
Contact Plating = Nickel/White Bronze
Contact Material = Copper Zinc Alloy
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | 1868-1392-ND | 8194419 |
Product Name | Coaxial Connector (RF) Assemblies | |
Connector Type | TNC | TNC |