50 Ohm BNC RF coaxial crimp plug connectors with bayonet coupling and a crimp termination. These 50 Ohm BNC straight RF coax cable plugs have a crimp ferrule, nickel plated body, gold plated centre contact and are for use with a variety of RF coaxial cable types.
Gender = Female
Mounting Type = Cable Mount
Impedance = 75Ohms
Termination Method = Crimp
Body Orientation = Straight
Cable Type = RG59
Body Plating = Nickel
Polarity = Normal
Contact Material = Brass
Contact Plating = Gold
RS Components, Ltd. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 5463850 |
Connector Type | BNC |