N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
A range of 50 OHM N Type RF coaxial connectors available as straight or right angle coax plugs and straight coax jacks for use with a variety of coaxial cable types. These 50 OHM N type RF coaxial cable jack and plug connectors have a white bronze over silver plated brass body and a mating interface according to IEC 60169-16, MIL-PRF-39012, CECC 22210. N type coax connectors with crimp terminations are supplied with a crimp ferrule. For suitable RF coaxial cable types please refer to additional data table
Gender = Male
Cable Type = Flexible
Mounting Type = Cable Mount
Termination Method = Clamp
Body Orientation = Straight
Impedance = 50Ohms
Mating Type = Screw On
Operating Frequency = 0 - 11GHz
Contact Plating = Silver/White Bronze
Contact Material = Copper Zinc Alloy
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | 1868-1358-ND | 8194456 |
Product Name | Coaxial Connector (RF) Assemblies | |
Connector Type | Type N | Type N |