TE Connectivity RF Connectors 5-1634540-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5-1634540-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5-1634540-1
RF Connectors 5-1634540-1
Body Features Body Material : Zinc Alloy Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Copper Dimensions Height Above PC Board : 13.1 MM  [.515 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : TPX Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : F Series Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc Alloy
  • Body Material Finish : Plated
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Tin
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Height Above PC Board : 13.1 MM  [.515 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Dielectric Material : TPX

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : F Series
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.9 MM  [.114 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Supplier's Site
Coaxial Connector (RF) Assemblies - A97613-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A97613-ND
Coaxial Connector (RF) Assemblies A97613-ND
F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

F Type Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Supplier's Site Datasheet
Geneva, IL, United States
RF Coaxial Board Mount Connector
5-1634540-1
RF Coaxial Board Mount Connector 5-1634540-1
F Series and G Series RF Connectors

F Series and G Series RF Connectors

Supplier's Site
 - 6163393 - RS Components, Ltd.
Corby, Northants, United Kingdom
F series PCB elbow jack RF coaxial connector made from nickel over copper plated zinc alloy. This F series right angle PCB mount miniature RF coax connector is ideal for use in CATV applications. Gender = Female Body Orientation = Right Angle Termination Method = Solder Mounting Type = Through Hole Size = Standard Body Plating = Nickel Cable Type = Coaxial Impedance = 75Ohms Mating Type = Screw On Contact Plating = Tin over Copper

F series PCB elbow jack RF coaxial connector made from nickel over copper plated zinc alloy. This F series right angle PCB mount miniature RF coax connector is ideal for use in CATV applications.
Gender = Female
Body Orientation = Right Angle
Termination Method = Solder
Mounting Type = Through Hole
Size = Standard
Body Plating = Nickel
Cable Type = Coaxial
Impedance = 75Ohms
Mating Type = Screw On
Contact Plating = Tin over Copper

Supplier's Site
RF Connectors / Coaxial Connectors - 5-1634540-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5-1634540-1
RF Connectors / Coaxial Connectors 5-1634540-1
RF Connectors / Coaxial Connectors Elbow PCB Sckt 75 Ohm 28.0

RF Connectors / Coaxial Connectors Elbow PCB Sckt 75 Ohm 28.0

Supplier's Site Datasheet
Rf/coaxial, F Jack, R/a, 75 Ohm, Solder; Connector Type Te Connectivity - 78M7241 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, F Jack, R/a, 75 Ohm, Solder; Connector Type Te Connectivity
78M7241
Rf/coaxial, F Jack, R/a, 75 Ohm, Solder; Connector Type Te Connectivity 78M7241
RF/COAXIAL, F JACK, R/A, 75 OHM, SOLDER; Connector Type:F Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:2GHz RoHS Compliant: Yes

RF/COAXIAL, F JACK, R/A, 75 OHM, SOLDER; Connector Type:F Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:2GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 5-1634540-1 A97613-ND 5-1634540-1 6163393 5-1634540-1 78M7241
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, F Jack, R/a, 75 Ohm, Solder; Connector Type Te Connectivity
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Board Mount Panel Mount, Through Hole, Right Angle Through Hole PCB Mount
Frequency 2.000 GHz ? to 4.000 GHz ? to 2.000 GHz
Category Coaxial Connector; RF and Microwave Connector Coaxial Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052514-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Microminiature & Nanominiature D Connectors - 1-1589810-0 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Mounting Board Mount
View Details