RF Adapters - In Series N jack(f) to N jack(f)
A range of 50 Ohm N series RF coaxial adapters with a variety of configurations including N plug to N plug, N jack to N jack and N plug to N jack with straight, elbow and T orientations and bulkhead mount options. Stock number 716-4811 is a N series T adapter with a jack-jack-plug configuration. These 50 Ohm N series RF coaxial adapters include N-precision to N-precision adapters for use in test and measurement applications (stock numbers 716-4849, 716-4855, 716-4877 and 716-4892. These N series precision adapters have an interface standard according to IEC 60169-16_MIL-STD-348
Adapter Type A = Type N
Adapter Type B = Type N
Gender A = Socket
Gender B = Socket
Impedance = 50Ohms
Body Orientation = Straight
Operating Frequency = 0 - 12.4GHz
Contact Plating = Gold over Nickel
Length = 38mm
Body Plating = White Bronze
A range of 50 Ohm N series RF coaxial adapters with a variety of configurations including N plug to N plug, N jack to N jack and N plug to N jack with straight, elbow and T orientations and bulkhead mount options. Stock number 716-4811 is a N series T adapter with a jack-jack-plug configuration. These 50 Ohm N series RF coaxial adapters include N-precision to N-precision adapters for use in test and measurement applications (stock numbers 716-4849, 716-4855, 716-4877 and 716-4892. These N series precision adapters have an interface standard according to IEC 60169-16_MIL-STD-348
Adapter Type A = Type N
Adapter Type B = Type N
Gender A = Socket
Gender B = Socket
Impedance = 50Ohms
Body Orientation = Straight
Operating Frequency = 0 - 12.4GHz
Contact Plating = Gold over Nickel
Length = 38mm
Body Plating = White Bronze
Delivery on production packaging - Bag. This product is non-returnable.
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
VAST STOCK CO., LIMITED | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | 31_N-50-0-2/133_NE | 7164735 | 3628-22542382-ND |
Product Name | RF Adapters - In Series | Coaxial Connector (RF) Adapters | |
Gender | Female / Jack | Female / Jack | Female / Jack |