Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connectors / Coaxial Connectors Type N Str Crmp Jck LMR-195 50 Ohm BlkHd
CONN N JACK STR 50OHM CRIMP
RF CONNECTOR, N, STRAIGHT JACK, CABLE; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-195; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes
Richardson RFPD | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | 172384 | 172384 | ARF2416-ND | 59Y6336 |
Product Name | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies | Rf Connector, N, Straight Jack, Cable; Connector Type Amphenol Rf |
Gender | Female / Jack | Female / Jack | Female / Jack | |
Geometry | Straight | Straight | Straight; Straight Bulkhead Jack | |
Termination | Crimp |