Mueller Electric Company BNC Connector (Female to Female) BU-P3283

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector (Female to Female) - BU-P3283 - Mueller Electric Company
Akron, OH, USA
BNC Connector (Female to Female)
BU-P3283
BNC Connector (Female to Female) BU-P3283
BNC Connector Female to Female

BNC Connector Female to Female

Supplier's Site Datasheet
Coaxial Connector (RF) Adapters - 314-1162-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
314-1162-ND
Coaxial Connector (RF) Adapters 314-1162-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Supplier's Site Datasheet
 - 8884601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Range of BNC adapters from Mueller provide the user with a reliable 50 or 75 Ohm adapter for a variety of coaxial applications. Adapter types include BNC to binding posts, Jack to Jack adapters, Plug to Jack adapters & BNC to Phono adapters plus many more. Adapter Type = BNC Female to Female Adapter Type A = BNC Adapter Type B = BNC Gender A = Female Gender B = Female Impedance = 50Ohms Body Orientation = Straight Contact Plating = Gold Length = 33.5mm Body Plating = Tarnish Resistant

Range of BNC adapters from Mueller provide the user with a reliable 50 or 75 Ohm adapter for a variety of coaxial applications. Adapter types include BNC to binding posts, Jack to Jack adapters, Plug to Jack adapters & BNC to Phono adapters plus many more.
Adapter Type = BNC Female to Female
Adapter Type A = BNC
Adapter Type B = BNC
Gender A = Female
Gender B = Female
Impedance = 50Ohms
Body Orientation = Straight
Contact Plating = Gold
Length = 33.5mm
Body Plating = Tarnish Resistant

Supplier's Site
Adapter, Coaxial, Bnc Jack-Bnc Jack, 50 Ohm; Convert From Coax Type Mueller Electric - 66W1185 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Coaxial, Bnc Jack-Bnc Jack, 50 Ohm; Convert From Coax Type Mueller Electric
66W1185
Adapter, Coaxial, Bnc Jack-Bnc Jack, 50 Ohm; Convert From Coax Type Mueller Electric 66W1185
ADAPTER, COAXIAL, BNC JACK-BNC JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

ADAPTER, COAXIAL, BNC JACK-BNC JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Rf Adapter, Bnc Jack-Jack, 50 Ohm Rohs Compliant Mueller Electric - 28AK6563 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Bnc Jack-Jack, 50 Ohm Rohs Compliant Mueller Electric
28AK6563
Rf Adapter, Bnc Jack-Jack, 50 Ohm Rohs Compliant Mueller Electric 28AK6563
RF ADAPTER, BNC JACK-JACK, 50 OHM ROHS COMPLIANT: YES

RF ADAPTER, BNC JACK-JACK, 50 OHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Mueller Electric Company DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number BU-P3283 314-1162-ND 8884601 66W1185 28AK6563
Product Name BNC Connector (Female to Female) Coaxial Connector (RF) Adapters Adapter, Coaxial, Bnc Jack-Bnc Jack, 50 Ohm; Convert From Coax Type Mueller Electric Rf Adapter, Bnc Jack-Jack, 50 Ohm Rohs Compliant Mueller Electric
Connector Type BNC BNC BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052528-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 78 Degrees
Voltage Rating 500 volts
View Details
 - 1122561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
Frequency 0.200 GHz
View Details