SC9481 MCX jack PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This MCX jack connector uses shield attachment of solder attachment for the contact. Our jack MCX PCB connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
MCX jack PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave MCX PCB connector has a brass body with gold plating. Our SC9481 MCX connector uses beryllium copper contact and a gold plating material. This MCX jack PCB RF connector is RoHS compliant, you can find this MCX jack PCB connector datasheet specifications above.
Fairview Microwave jack MCX connector purchases will ship the same day. Our MCX jack thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MCX cable connector assemblies that will ship quickly from our location.
Fairview Microwave Inc. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | SC9481 |
Product Name | MCX Jack (Female) PCB Connector Thru Hole, Solder |
Connector Type | MCX |