Cinch Connectivity range of professional grade crimp or solder cable mount SMA connectors have a stainless steel body and gold plated contact pin. The SMA connectors are available in a variety of configurations to suit any application.
Wide operating frequency range - See manufacturers data sheet for permissible GHz range. Crimp or solder options available. Impedance - 50 Ohm. Operating temperature - 65°C to + 165°C
Gender = Female
Mounting Type = Cable Mount
Body Orientation = Straight
Cable Type = RG405
Termination Method = Solder
Polarity = Normal
Impedance = 50Ohms
Operating Frequency = 0 - 26.5GHz
Body Plating = Gold over Nickel
Mating Type = Quick Connect
RF Connectors / Coaxial Connectors STRT JCK .086S/R GLD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Solder Straight Jack SMA Connectors for Semi-Rigid Cables
Brass bodies with gold or nickel plating. Contacts: Male — brass with gold plating; Female — beryllium copper with gold plating. Insulators: PTFE fluorocarbon or tefzel. Working Voltage (V RMS Maximum) for Cabled Connectors: Ranges from 170 for RG-178 to 500 for 0.141 semi-rigid with contact. Frequency Range: Cabled Connectors — 0-12.4 GHz; Uncabled Receptacles, RA Semi-Rigid Cable Connectors — 0-18.0 GHz; Straight Semi-Rigid Cable Connectors and Field Replaceable Connectors — 0-26.5 GHz.
Straight plug and straight bulkhead jacks for semi-rigid cable.
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG405; Contact Material:Beryllium Copper RoHS Compliant: Yes
RS Components, Ltd. | VAST STOCK CO., LIMITED | Richardson RFPD | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
Product Number | 8858753 | 142-0593-001 | 142-0593-001 | J727-ND | 70090619 | 51F2966 |
Product Name | RF Connectors / Coaxial Connectors | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connector; SMA Jack; Solder; Straight; Gold over Nickel; 50 Ohms | Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Johnson - Cinch Connectivity | |
Connector Type | SMA | SMA | SMA | |||
Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
Geometry | Straight | Straight | Straight | Straight | Straight; Straight Jack | |
Mounting | Cable Mount | Cable | Free Hanging (In-Line) |