The Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all systems where very good R.F. and mechanical performance is critical, whether it be at low or high freque
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
N TYPE RIGHT ANGLE CRIMP PLUG
RF Connectors / Coaxial Connectors N R/A CRIMP PLUG RG-214/U
CONNECTOR, N, PLUG, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG214; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Richardson RFPD | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
Product Number | 172167 | ACX1139-ND | 172167 | 172167 | 99H5764 |
Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Connectors RF - Wireless (N,F,FME,G,7/16) | RF Connectors / Coaxial Connectors | Connector, N, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf |
Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Plug | |
Termination | Crimp | Crimp | |||
Connector Type | Type N |