Cinch Connectivity Solutions Coaxial Connector (RF) Assemblies UPL220-020

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 1097-1155-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1097-1155-ND
Coaxial Connector (RF) Assemblies 1097-1155-ND
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Supplier's Site Datasheet
Connectors RF - UPL220-020 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF
UPL220-020
Connectors RF UPL220-020
BNC Plug, 75 Ohm, Full Crimp, Straight, for 9248 cable

BNC Plug, 75 Ohm, Full Crimp, Straight, for 9248 cable

Supplier's Site
RF Connectors / Coaxial Connectors - UPL220-020 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
UPL220-020
RF Connectors / Coaxial Connectors UPL220-020
RF Connectors / Coaxial Connectors BNC Strt Plug 75 Ohm for 9248 Cable Crimp

RF Connectors / Coaxial Connectors BNC Strt Plug 75 Ohm for 9248 Cable Crimp

Supplier's Site Datasheet
Bnc Plg, 75 Ohm, Full Crmp, Str, For 9248 Cbl Rohs Compliant Trompeter - Cinch Connectivity - 30AC2313 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Plg, 75 Ohm, Full Crmp, Str, For 9248 Cbl Rohs Compliant Trompeter - Cinch Connectivity
30AC2313
Bnc Plg, 75 Ohm, Full Crmp, Str, For 9248 Cbl Rohs Compliant Trompeter - Cinch Connectivity 30AC2313
BNC PLG, 75 OHM, FULL CRMP, STR, FOR 9248 CBL ROHS COMPLIANT: YES

BNC PLG, 75 OHM, FULL CRMP, STR, FOR 9248 CBL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1097-1155-ND UPL220-020 UPL220-020 30AC2313
Product Name Coaxial Connector (RF) Assemblies Connectors RF RF Connectors / Coaxial Connectors Bnc Plg, 75 Ohm, Full Crmp, Str, For 9248 Cbl Rohs Compliant Trompeter - Cinch Connectivity
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
RF Connectors - 1057279-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 11.000 GHz
View Details
3 suppliers
Coax/RF Connectors - Coax/RF Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details