SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF Connectors / Coaxial Connectors 3/8 4Hole Flng Gold Epoxy, Post Contact
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAXIAL CONN, SMA JACK, 50 OHM, PANEL; Connector Type:SMA Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
DigiKey | VAST STOCK CO., LIMITED | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
Product Number | 115-901-1GF705590AE-ND | 901-1GF705590AE | 901-1GF705590AE | 39AH9559 |
Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | RF Coaxial Panel Mount Connector | Rf Coaxial Conn, Sma Jack, 50 Ohm, Panel; Connector Type Amphenol Rf |
Connector Type | SMA | SMA |