Amphenol Corporation Coaxial Connector (RF) Assemblies 132194RP

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX2035-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2035-ND
Coaxial Connector (RF) Assemblies ACX2035-ND
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 132194RP - Richardson RFPD
Geneva, IL, United States
RF Coaxial Cable Mount Connector
132194RP
RF Coaxial Cable Mount Connector 132194RP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Connectors / Coaxial Connectors - 132194RP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132194RP
RF Connectors / Coaxial Connectors 132194RP
RF Connectors / Coaxial Connectors R/A Crimp Pl RG-55 RG-142,RG-223

RF Connectors / Coaxial Connectors R/A Crimp Pl RG-55 RG-142,RG-223

Supplier's Site Datasheet
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 132194RP - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
132194RP
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 132194RP
SMA R/A CRIMP PL FOR RG-5 SMA

SMA R/A CRIMP PL FOR RG-5 SMA

Supplier's Site
Connector, Sma-Rp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 99H5056 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma-Rp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
99H5056
Connector, Sma-Rp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 99H5056
CONNECTOR, SMA-RP, PLUG, 50 OHM, CABLE; Connector Type:SMA RP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, SMA-RP, PLUG, 50 OHM, CABLE; Connector Type:SMA RP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Heilind Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number ACX2035-ND 132194RP 132194RP 132194RP 99H5056
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Connector, Sma-Rp, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type SMA SMA
Geometry Right Angle Right Angle Right Angle; Right Angle Plug
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1051114-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
 - 1121798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details