Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
RF Adapters - In Series ADAPTER ASSEMBLY
RF/COAXIAL ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes
DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
Product Number | ARF3059-ND | 901-9217-SF | 93F7608 |
Product Name | Coaxial Connector (RF) Adapters | RF Adapters - In Series | Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amphenol Rf |
Connector Type | SMA | SMA |