DLI microstrip bandpass filters offer classical filter topologies yielding excellent performance in a small footprint when fabricated on ceramic substrate materials. Miniaturization can reach new levels by employing DLI high-k ceramic materials. Different techniques are employed to realize small size and high performance. Catalog devices come complete with integrated shielding and the surface mount versions are designed for use on most RF PWB materials. Typical features include center frequency from C to K band although custom devices are available from 1 to 60 GHz. Band pass filters pass desired frequency range and suppress the rest of undesired spectrum. Designed from 800MHz to 67GHz
28GHz Frequency Band Pass RF Filter (Radio Frequency) 1GHz Bandwidth 4dB 8-SMD, No Lead
Knowles Precision Devices | DigiKey | |
---|---|---|
Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
Product Number | B280LA0S | 1761-1024-ND |
Product Name | DLI Brand Bandpass Filters | RF Filters |
Filter Technology | Passive Filter | Passive Filter |
Filter Type | Bandpass | Bandpass |
Filter Design | Ceramic Filter | |
Operating Temperature | -55 to 125 C (-67 to 257 F) |